Marvell Semiconductor, Inc. Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers 88E2040LA1-BUT4I000

Description
Manufacturer: Marvell Semiconductor, Inc. Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-HFCBGA (23x23)
Request a Quote Datasheet
Description
Manufacturer: Marvell Semiconductor, Inc. Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-HFCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: Marvell Semiconductor, Inc. Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-HFCBGA (23x23)

Manufacturer: Marvell Semiconductor, Inc.
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-HFCBGA (23x23)

Buy Now Datasheet
Drivers, Receivers, Transceivers - 88E2040LA1-BUT4I000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
88E2040LA1-BUT4I000
Drivers, Receivers, Transceivers 88E2040LA1-BUT4I000
4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 484-HFCBGA (23x23)

4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 484-HFCBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 88E2040LA1-BUT4I000
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 484-BBGA, FCBGA Surface Mount; 484-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details