TTM Technologies Inc. 900 MHz ISM Module A110LR09A00GR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz ISM Module - A110LR09A00GR - Richardson RFPD
Downers Grove, IL, United States
900 MHz ISM Module
A110LR09A00GR
900 MHz ISM Module A110LR09A00GR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - A110LR09A00GR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
A110LR09A00GR
RF and Wireless - RF Transceiver Modules and Modems A110LR09A00GR
RF TXRX MOD ISM<1GHZ TRC ANT SMD

RF TXRX MOD ISM<1GHZ TRC ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - A110LR09A00GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
A110LR09A00GR
RF Transceiver Modules and Modems A110LR09A00GR
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number A110LR09A00GR A110LR09A00GR A110LR09A00GR
Product Name 900 MHz ISM Module RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Frequency 902 to 928 MHz 902 to 928 MHz 902 to 928 MHz
Output Power 10 dBm 10 dBm 10 dBm
Package Type LGA Surface Mount; 24-LGA
Supply Voltage 3 volts 3.6 to 1.8 volts 1.8 to 3.6 volts
Supply Current 15 mA 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details