Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076426-74LVTH245WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Quantity per package: 1k pcs
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 076426-74LVTH245WMX | 74LVTH245WMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245WMX | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |