STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR 74LVX4245MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765939-74LVX4245MTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVX4245WM_Q; 74LVX4245WM_NL; 74LVX4245WMX_NL; Introduction Date: March 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765939-74LVX4245MTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVX4245WM_Q; 74LVX4245WM_NL; 74LVX4245WMX_NL; Introduction Date: March 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR - 765939-74LVX4245MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR
765939-74LVX4245MTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR 765939-74LVX4245MTR
Manufacturer: STMicroelectronics Win Source Part Number: 765939-74LVX4245MTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74LVX4245WM_Q; 74LVX4245WM_NL; 74LVX4245WMX_NL; Introduction Date: March 04, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless

Manufacturer: STMicroelectronics
Win Source Part Number: 765939-74LVX4245MTR
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74LVX4245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): 74LVX4245WM_Q; 74LVX4245WM_NL; 74LVX4245WMX_NL;
Introduction Date: March 04, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVX4245MTR
Buffers, Drivers, Receivers, Transceivers 74LVX4245MTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765939-74LVX4245MTR 74LVX4245MTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTR Buffers, Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details