onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA 74LVTH16543MEA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765893-74LVTH16543ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765893-74LVTH16543ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA - 765893-74LVTH16543MEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA
765893-74LVTH16543MEA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA 765893-74LVTH16543MEA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765893-74LVTH16543ME A Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG; Introduction Date: January 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765893-74LVTH16543MEA
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74LVTH16543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): V62/04715-02YE; CLVTH16543MDLREP; SN74LVT16543DLG;
Introduction Date: January 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH16543MEA
Buffers, Drivers, Receivers, Transceivers 74LVTH16543MEA
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH16543MEA
Buffers, Drivers, Receivers, Transceivers 74LVTH16543MEA
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765893-74LVTH16543MEA 74LVTH16543MEA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH16543MEA Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details