Bluetooth Bluetooth v2.1 + EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 780-0223 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 24-SMD Module |
| Features | RoHS |
| Operating Temperature | -10.0 to 70.0 C (14.0 to 158.0 F) |
| Operating Frequency | 2400 MHz |