onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR 74VCXH16245DTR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133456-74VCXH16245D TR Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74VCX16245TTR; TC74VCXH16245FT(EL; 74VCXH16245DTRG; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133456-74VCXH16245D TR Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74VCX16245TTR; TC74VCXH16245FT(EL; 74VCXH16245DTRG; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR - 1133456-74VCXH16245DTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR
1133456-74VCXH16245DTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR 1133456-74VCXH16245DTR
Manufacturer: ON Semiconductor Win Source Part Number: 1133456-74VCXH16245D TR Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 74VCX16245TTR; TC74VCXH16245FT(EL; 74VCXH16245DTRG; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1133456-74VCXH16245DTR
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 74VCX16245TTR; TC74VCXH16245FT(EL; 74VCXH16245DTRG;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VCXH16245DTR
Buffers, Drivers, Receivers, Transceivers 74VCXH16245DTR
Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1133456-74VCXH16245DTR 74VCXH16245DTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCXH16245DTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details