onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC 74VHC245MTC

Description
Octal Bidirectional Transceiver with 3-STATE Outputs
Request a Quote Datasheet
Description
Octal Bidirectional Transceiver with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC245MTC - Rochester Electronics
Newburyport, MA, United States
Octal Bidirectional Transceiver with 3-STATE Outputs

Octal Bidirectional Transceiver with 3-STATE Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC - 076511-74VHC245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC
076511-74VHC245MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC 076511-74VHC245MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076511-74VHC245MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076511-74VHC245MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VHC245MTC
Buffers, Drivers, Receivers, Transceivers 74VHC245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74VHC245MTC 076511-74VHC245MTC 74VHC245MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details