Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver CANbus 14-SO | |
| 1/1 Transceiver CANbus 16-SO | |
| 1/1 Transceiver CANbus 8-SO | |
| 1/1 Transceiver CXPI 8-SOP-J | |
| 1/1 Transceiver Ethernet 100-BGA | |
| 1/1 Transceiver Ethernet 128-QFP | |
| 1/1 Transceiver Ethernet 169-BGA (11x11) | |
| 1/1 Transceiver Ethernet 36-QFN | |
| 1/1 Transceiver Ethernet | |
| 1/1 Transceiver Full CANbus 8-SOP-J | |
| 1/1 Transceiver Full J1850 14-SO | |
| 1/1 Transceiver Full J1850 8-SO | |
| 1/1 Transceiver Full, Half Ethernet 117-BGA | |
| 1/1 Transceiver Full, Half Ethernet 354-BGA | |
| 1/1 Transceiver Full, Half Ethernet | |
| 1/1 Transceiver Full, Half IEEE 802.3 | |
| 1/1 Transceiver Gigabit Ethernet 36-QFN | |
| 1/1 Transceiver Gigabit Ethernet 64-QFN | |
| 1/1 Transceiver Half CANbus 8-SOIC | |
| 1/1 Transceiver Half CANbus 8-SOP-J | |
| 1/1 Transceiver Half CXPI 8-SOP-J | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1 Transceiver IEEE 802.3 | |
| 1/1 Transceiver LINbus 8-HSON | |
| 1/1 Transceiver LINbus 8-SOP-J | |
| 100 GBPS PHY TRANSCEIVER | |
| 2/2 Transceiver Ethernet 256-BGA (17x17) | |
| 2/2 Transceiver Ethernet, IEEE 802.3 400 FBGA 21x21 | |
| 2/2 Transceiver Ethernet, IEEE 802.3 576-FBGA (25x25) | |
| 2/2 Transceiver Ethernet | |
| 2/2 Transceiver Full IEEE 802.3 324-BGA (19x19) | |
| 2/2 Transceiver Full, Half Ethernet 121-BGA | |
| 2/2 Transceiver Full, Half Ethernet | |
| 24L ADSL2+ TRANSCEIVER | |
| 3/5 Transceiver Full RS232 20-SSOP | |
| 3/5 Transceiver Full RS232 20-TSSOP | |
| 4/1 Transceiver CXPI 8-SOP-J | |
| 4/4 Transceiver Ethernet, IEEE 802.3 484-FBGA (23x23) | |
| 4/4 Transceiver Ethernet, IEEE 802.3 676-FBGA (27x27) | |
| 4/4 Transceiver Ethernet, PHY2 | |
| 4/4 Transceiver Full Ethernet, IEEE 802.3 484-PBGA | |
| 4/4 Transceiver Full Ethernet, PHY2 285-BGA (8x10) | |
| 4/4 Transceiver Full XAUI, XGMII, MDC/MDIO 289-BGA (19x19) | |
| 4/4 Transceiver Gigabit Ethernet | |
| 4/4 Transceiver IEEE 1588 | |
| 4/4 Transceiver | |
| 5/2 Transceiver Full IEEE 802.1 176-eLQFP (24x24) | |
| 8/8 Transceiver Ethernet, IEEE 802.3 | |
| 8/8 Transceiver Full PAM-4, Non Return-to-Zero (NRZ) 324-BGA (15x15) | |
| 8/8 Transceiver Full PAM-4, Non Return-to-Zero (NRZ) 504-BGA (12.5x11) | |
| 8/8 Transceiver Full, Half Ethernet 484-PBGA | |
| 8/8 Transceiver Gigabit Ethernet 400 FBGA 21x21 | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 900MHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 900MHz Integrated, Chip Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| 802.15.4, Bluetooth, General ISM < 1GHz 6LoWPAN, Bluetooth v5.0, KNX, Thread, Wireless M-Bus, Wi-SUN, Zigbee® Transceiver Module 868MHz, 915MHz, 2.4GHz PCB Trace, Antenna Not Included, U.FL Surface Mount | |
| 802.15.4, Wireless M-Bus, 6LoWPAN, Wi-SUN NWP, Amazon Sidewalk IEEE 802.15.4, Wireless M-Bus (T, S, C, N Mode), 6LoWPAN, Wi-SUN NWP, Amazon Sidewalk Transceiver Module 868MHz, 915MHz Antenna Not Included, U.FL... | |
| ADSL CENTRAL OFFICE DMT TRANSC | |
| Bluetooth 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 1.452GHz ~ 1.61GHz Surface Mount | |
| Bluetooth 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 1.805GHz ~ 2.69GHz Surface Mount | |
| Bluetooth 802.11a/b/g/n, Bluetooth v4.0 Transceiver Module 703MHz ~ 960MHz Surface Mount | |
| Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount | |
| Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.484GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, PCB Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz Integrated, PCB Surface Mount | |
| Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount | |
| Bluetooth Bluetooth v5.1, BR / EDR / LE Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v5.1, BR / EDR / LE Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount | |
| Bluetooth Bluetooth v5.1, BR / EDR / LE Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.1, BR / EDR / LE Transceiver Module 2.4GHz Integrated, Chip, Antenna Not Included, U.FL Surface Mount | |
| Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| Bluetooth v5.0, IEEE 802.15.4 PHY and MAC Transceiver Module 868MHz, 915MHz RF PAD Surface Mount | |
| Bluetooth v5.0, IEEE 802.15.4 PHY and MAC Transceiver Module 868MHz, 915MHz U.FL Surface Mount | |
| Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.1 BR / EDR / LE Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz RF PAD, PCB Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz RF PAD, RF PAD Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz RF PAD, U.FL Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz U.FL, PCB Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz U.FL, RF PAD Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Wireless M-Bus, Zigbee Transceiver Module 868MHz, 915MHz, 2.4GHz U.FL, U.FL Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Zigbee Transceiver Module 2.4GHz PCB Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Zigbee Transceiver Module 2.4GHz RF PAD Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Thread, Zigbee Transceiver Module 2.4GHz U.FL Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Zigbee Transceiver Module 2.4GHz PCB Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Zigbee Transceiver Module 2.4GHz RF PAD Surface Mount | |
| Bluetooth, ZigBee Bluetooth v5.0, Zigbee Transceiver Module 2.4GHz U.FL Surface Mount | |
| Bluetooth, Zigbee, Thread Bluetooth Mesh, Bluetooth 5.0, Thread, Zigbee 3.0, 6LoWPAN, IEEE 802.15.4 Transceiver Module 2.4GHz Integrated, PCB +U.FL Surface Mount | |
| Bluetooth, Zigbee, Thread Bluetooth Mesh, Bluetooth 5.0, Thread, Zigbee 3.0, 6LoWPAN, IEEE 802.15.4 Transceiver Module 2.4GHz Integrated, PCB Surface Mount | |
| Bluetooth, Zigbee, Thread, Wi-SUN, Amazon Sidewalk IEEE 802.15.4, Wireless M-Bus (T, S, C, N Mode), 6LoWPAN, Wi-SUN NWP, Proprietary 2.4 GHz, Amazon Sidewalk, Bluetooth 5.0, Zigbee, Thread, MIOTY Transceiver Module... | |
| Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount | |
| Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Surface Mount | |
| Cellular GPRS, GSM, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular GSM, GPRS, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPRS, GPS, GSM, LTE, QZSS Transceiver Module Antenna Not Included Card Edge | |
| Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Transceiver Module Antenna Not Included Surface Mount | |
| Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, LTE, QZSS Transceiver Module Card Edge | |
| Cellular, Navigation BeiDou/Compass, EDGE, Galileo, GLONASS, GPRS, GPS, GSM, LTE, QZSS Transceiver Module Antenna Not Included Card Edge | |
| Cellular, Navigation EDGE, GPRS, GSM, Galileo, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Card Edge | |
| Cellular, Navigation EDGE, GPRS, GSM, Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Card Edge | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, I-PEX Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz PCB Trace Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included, I-PEX Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz PCB Trace Surface Mount | |
| IC TRANSCEIVER 464BGA | |
| IC TRANSCEIVER PHY 13X13 SMD | |
| IC TRANSCEIVER PHY 5G 8X8 SMD | |
| IC TRANSCEIVER PHY 5G/2.5G SMD | |
| IC TRANSCEIVER PHY 8X8 SMD | |
| IC TRANSCEIVER PHY SMD | |
| IC TRANSCEIVER PHY | |
| IEEE 802.15.4 PHY and MAC Transceiver Module 868MHz, 915MHz RF PAD Surface Mount | |
| IEEE 802.15.4 PHY and MAC Transceiver Module 868MHz, 915MHz U.FL Surface Mount | |
| QUAD GIGABIT TRANSCEIVER 17MM | |
| RF Transceiver 2.4GHz DSSS, GFSK USB 2.0 1Mbps | |
| RF Transceiver 2.4GHz DSSS, GFSK USB 250kbps | |
| RF Transceiver 2.4GHz ~ 2.48GHz 802.15.4 M-12 250kbps | |
| RF Transceiver 868MHz ISM UART, USB 50kbps | |
| RF Transceiver 915MHz ISM UART, USB 50kbps | |
| RF Transceiver 915MHz LoRaWAN Analog, Digital 115.2kbps | |
| RF Transceiver 915MHz LoRaWAN RS-485 115.2kbps | |
| RF Transceiver, Gateway 13.56MHz Ethernet, RS-485 100MBaud | |
| Sigfox Transceiver Module 868.13MHz, 869.525MHz Antenna Not Included Surface Mount | |
| Sigfox Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount | |
| Sigfox Transceiver Module 868MHz Integrated, Chip Surface Mount | |
| TRANSCEIVER 8PORT FAST ETHERNET | |
| Transceiver Ethernet 256-FBGA (13x13) | |
| Transceiver Ethernet 464-BGA (11x14) | |
| Transceiver Ethernet | |
| Transceiver Full Ethernet, IEEE 802.3 | |
| Transceiver Gigabit Ethernet | |
| Transceiver Module Surface Mount | |
| Transceiver Module | |
| TRANSCEIVER | |
| Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP | |
| Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Chassis Mount | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Through Hole | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Integrated, Chip + U.FL Chassis Mount | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Integrated, Chip Surface Mount | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz PCB Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| WiFi Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| WiFi Transceiver Module |
| << Prev | Next >> |