STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR 74VHCT16245ATTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 908347-74VHCT16245AT TR Series: 74VHCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHCT16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 908347-74VHCT16245AT TR Series: 74VHCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHCT16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR - 908347-74VHCT16245ATTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR
908347-74VHCT16245ATTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR 908347-74VHCT16245ATTR
Manufacturer: STMicroelectronics Win Source Part Number: 908347-74VHCT16245AT TR Series: 74VHCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHCT16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 908347-74VHCT16245ATTR
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHCT16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VHCT16245ATTR
Buffers, Drivers, Receivers, Transceivers 74VHCT16245ATTR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908347-74VHCT16245ATTR 74VHCT16245ATTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT16245ATTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details