onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD 74VCX16245MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076469-74VCX16245MTD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3,800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076469-74VCX16245MTD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD - 076469-74VCX16245MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD
076469-74VCX16245MTD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD 076469-74VCX16245MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076469-74VCX16245MTD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3,800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076469-74VCX16245MTD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3,800

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VCX16245MTD
Buffers, Drivers, Receivers, Transceivers 74VCX16245MTD
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 076469-74VCX16245MTD 74VCX16245MTD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX16245MTD Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details