Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000 88E3082-C1-BAR1C000

Description
Manufacturer: Marvell Win Source Part Number: 166793-88E3082-C1-BA R1C000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 166793-88E3082-C1-BA R1C000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000 - 166793-88E3082-C1-BAR1C000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000
166793-88E3082-C1-BAR1C000
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000 166793-88E3082-C1-BAR1C000
Manufacturer: Marvell Win Source Part Number: 166793-88E3082-C1-BA R1C000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Marvell
Win Source Part Number: 166793-88E3082-C1-BAR1C000
Introduction Date: January 01, 2000
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
88E3082-C1-BAR1C000
Drivers, Receivers, Transceivers 88E3082-C1-BAR1C000
4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 224-TFBGA

4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 224-TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 166793-88E3082-C1-BAR1C000 88E3082-C1-BAR1C000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1C000 Drivers, Receivers, Transceivers
Package Type Surface Mount; 224-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details