STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR 74VHC245MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 849655-74VHC245MTR Series: 74VHC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74VHC245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-74VHC245MDKR, 497-1105-2, 497-1105-6-NDR, 497-1105-1, -497-1105-1-NDR, 497-1105-1-NDR, -497-1105-2, -497-1105-1, -497-1105-6, 497-1105-6, 1805-74VHC245MTR, -497-1105-2-NDR, 497-1105-2-NDR, 1805-74VHC245MCT
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 849655-74VHC245MTR Series: 74VHC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74VHC245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-74VHC245MDKR, 497-1105-2, 497-1105-6-NDR, 497-1105-1, -497-1105-1-NDR, 497-1105-1-NDR, -497-1105-2, -497-1105-1, -497-1105-6, 497-1105-6, 1805-74VHC245MTR, -497-1105-2-NDR, 497-1105-2-NDR, 1805-74VHC245MCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR - 849655-74VHC245MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR
849655-74VHC245MTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR 849655-74VHC245MTR
Manufacturer: STMicroelectronics Win Source Part Number: 849655-74VHC245MTR Series: 74VHC Features: 1 Element Bit per Element Output Package: Reel - TR Part Status: Obsolete Family Name: 74VHC245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1805-74VHC245MDKR, 497-1105-2, 497-1105-6-NDR, 497-1105-1, -497-1105-1-NDR, 497-1105-1-NDR, -497-1105-2, -497-1105-1, -497-1105-6, 497-1105-6, 1805-74VHC245MTR, -497-1105-2-NDR, 497-1105-2-NDR, 1805-74VHC245MCT

Manufacturer: STMicroelectronics
Win Source Part Number: 849655-74VHC245MTR
Series: 74VHC
Features: 1 Element Bit per Element Output
Package: Reel - TR
Part Status: Obsolete
Family Name: 74VHC245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1805-74VHC245MDKR, 497-1105-2, 497-1105-6-NDR, 497-1105-1, -497-1105-1-NDR, 497-1105-1-NDR, -497-1105-2, -497-1105-1, -497-1105-6, 497-1105-6, 1805-74VHC245MTR, -497-1105-2-NDR, 497-1105-2-NDR, 1805-74VHC245MCT

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VHC245MTR
Buffers, Drivers, Receivers, Transceivers 74VHC245MTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 849655-74VHC245MTR 74VHC245MTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245MTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details