onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX 74VCX245MTCX

Description
Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs
Request a Quote Datasheet
Description
Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VCX245MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs

Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs

Supplier's Site Datasheet
 - 74VCX245MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs

Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX - 129877-74VCX245MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX
129877-74VCX245MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX 129877-74VCX245MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129877-74VCX245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129877-74VCX245MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VCX245MTCX
Buffers, Drivers, Receivers, Transceivers 74VCX245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VCX245MTCX
Buffers, Drivers, Receivers, Transceivers 74VCX245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74VCX245MTCX 129877-74VCX245MTCX 74VCX245MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX245MTCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details