Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount
RF TXRX MOD ISM<1GHZ>
| Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | A1101R08A00GR | A1101R08A00GR | A1101R08A00GR |
| Product Name | 900 MHz ISM Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 24-BLGA | ||
| Features | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 868 MHz | 868 MHz | |
| Data Rate | 600 kbps | 600 kbps |