onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC 74LVXC4245QSC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076451-74LVXC4245QSC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 54
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076451-74LVXC4245QSC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC - 076451-74LVXC4245QSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC
076451-74LVXC4245QSC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC 076451-74LVXC4245QSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076451-74LVXC4245QSC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 54

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076451-74LVXC4245QSC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 54

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVXC4245QSC
Buffers, Drivers, Receivers, Transceivers 74LVXC4245QSC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVXC4245QSC
Buffers, Drivers, Receivers, Transceivers 74LVXC4245QSC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 076451-74LVXC4245QSC 74LVXC4245QSC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details