onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX 74LVX4245MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007353-74LVX4245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVX4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74LVX4245MTCX_Q; 74LVX4245MTC_Q; 74LVX4245WM_Q; 74LVX4245QSCX_Q; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007353-74LVX4245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVX4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74LVX4245MTCX_Q; 74LVX4245MTC_Q; 74LVX4245WM_Q; 74LVX4245QSCX_Q; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX - 007353-74LVX4245MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX
007353-74LVX4245MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX 007353-74LVX4245MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007353-74LVX4245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVX4245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74LVX4245MTCX_Q; 74LVX4245MTC_Q; 74LVX4245WM_Q; 74LVX4245QSCX_Q; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007353-74LVX4245MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LVX4245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVX4245MTCX_Q; 74LVX4245MTC_Q; 74LVX4245WM_Q; 74LVX4245QSCX_Q;
Introduction Date: July 30, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVX4245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVX4245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 007353-74LVX4245MTCX 74LVX4245MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245MTCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details