Low Voltage Octal Bidirectional Transceiver
Low Voltage Octal Bidirectional Transceiver
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007345-74LVX245MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
BUS TRANSCEIVER, LV/LV-A/LVX/H S
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | Telemetry Receivers and Telemetry Transmitters | RF Transceivers |
| Product Number | 74LVX245MTCX | 007345-74LVX245MTCX | 74LVX245MTCX | 74LVX245MTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX245MTCX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; Surface Mount | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |