Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers 74LVTH162245GRE4

Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVTH162245GRE4 is a 16-bit bus transceiver designed for low-voltage operation at 3.3 V, capable of interfacing with 5 V systems. It features non-inverting 3-state outputs and can function as two 8-bit transceivers or one 16-bit transceiver. The device supports mixed-mode signal operation and is suitable for unregulated battery operation down to 2.7 V. It includes active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The outputs are designed to source or sink up to 12 mA and incorporate equivalent 22-Oc series resistors to minimize signal overshoot and undershoot. The device is fully specified for hot insertion applications, with built-in I_off and power-up 3-state support to prevent driver conflicts during power transitions. ESD protection exceeds industry standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 74LVTH162245GRE4 is a 16-bit bus transceiver designed for low-voltage operation at 3.3 V, capable of interfacing with 5 V systems. It features non-inverting 3-state outputs and can function as two 8-bit transceivers or one 16-bit transceiver. The device supports mixed-mode signal operation and is suitable for unregulated battery operation down to 2.7 V. It includes active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The outputs are designed to source or sink up to 12 mA and incorporate equivalent 22-Oc series resistors to minimize signal overshoot and undershoot. The device is fully specified for hot insertion applications, with built-in I_off and power-up 3-state support to prevent driver conflicts during power transitions. ESD protection exceeds industry standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH162245GRE4
Buffers, Drivers, Receivers, Transceivers 74LVTH162245GRE4
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74LVTH162245GRE4
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details