Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR 74LVTH162245ZQLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 858064-74LVTH162245Z QLR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74LVTH162245ZQLR TR, 296-74LVTH162245ZQLR DKR, 296-74LVTH162245ZQLR CT, 74LVTH162245ZQLR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 858064-74LVTH162245Z QLR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74LVTH162245ZQLR TR, 296-74LVTH162245ZQLR DKR, 296-74LVTH162245ZQLR CT, 74LVTH162245ZQLR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR - 858064-74LVTH162245ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR
858064-74LVTH162245ZQLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR 858064-74LVTH162245ZQLR
Manufacturer: Texas Instruments Win Source Part Number: 858064-74LVTH162245Z QLR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5) Package: Reel - TR Package: 56-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 56-BGA Microstar Junior (7x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74LVTH162245ZQLR TR, 296-74LVTH162245ZQLR DKR, 296-74LVTH162245ZQLR CT, 74LVTH162245ZQLR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 858064-74LVTH162245ZQLR
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Package: Reel - TR
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVTH
Categories: Integrated Circuits (ICs)
Case / Package: 56-BGA Microstar Junior (7x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-74LVTH162245ZQLRTR, 296-74LVTH162245ZQLRDKR, 296-74LVTH162245ZQLRCT, 74LVTH162245ZQLR-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH162245ZQLR
Buffers, Drivers, Receivers, Transceivers 74LVTH162245ZQLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 858064-74LVTH162245ZQLR 74LVTH162245ZQLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245ZQLR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details