The SN74LVTH16245A-EP is a 16-bit bus transceiver designed for low-voltage operation at 3.3 V, while also supporting TTL interface with 5 V systems. It features a 3-state output and can function as two 8-bit transceivers or one 16-bit transceiver, allowing for flexible data transmission between two buses. The device includes active bus-hold circuitry to maintain valid logic states on unused inputs, eliminating the need for external pull-up or pull-down resistors. It supports hot insertion with I_off and power-up 3-state capabilities, ensuring safe operation during power transitions. The transceiver is qualified for a wide temperature range of -55°C to 125°C and is available in multiple package types, including 48-SSOP, making it suitable for various applications requiring reliable data communication.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Base Product Number: 8V16245
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 8V16245AMDLREPG4 | |
| Product Name | Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 48-BSSOP (0.295", 7.50mm Width) | Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) |