onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ 74LVTH2245SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765902-74LVTH2245SJ Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH2245NSG4; SN74LVTH2245NSE4; SN74LVTH2245NSRG4; Introduction Date: January 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 38
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765902-74LVTH2245SJ Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH2245NSG4; SN74LVTH2245NSE4; SN74LVTH2245NSRG4; Introduction Date: January 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ - 765902-74LVTH2245SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ
765902-74LVTH2245SJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ 765902-74LVTH2245SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765902-74LVTH2245SJ Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LVTH2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74LVTH2245NSG4; SN74LVTH2245NSE4; SN74LVTH2245NSRG4; Introduction Date: January 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 38

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765902-74LVTH2245SJ
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74LVTH2245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74LVTH2245NSG4; SN74LVTH2245NSE4; SN74LVTH2245NSRG4;
Introduction Date: January 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 38

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH2245SJ
Buffers, Drivers, Receivers, Transceivers 74LVTH2245SJ
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765902-74LVTH2245SJ 74LVTH2245SJ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH2245SJ Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details