Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR 74LVTH162245GRDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 908315-74LVTH162245G RDR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5) Package: Reel - TR Package: 54-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 54-BGA Microstar Junior (8x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-16877-6, -74LVTH162245GRDR-ND R, 296-16877-2, -296-16877-1, 296-16877-1, 296-16877-2-NDR, 296-16877-1-NDR, -296-16877-1-ND, 296-16877-6-NDR, -296-16877-1-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908315-74LVTH162245G RDR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5) Package: Reel - TR Package: 54-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 54-BGA Microstar Junior (8x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-16877-6, -74LVTH162245GRDR-ND R, 296-16877-2, -296-16877-1, 296-16877-1, 296-16877-2-NDR, 296-16877-1-NDR, -296-16877-1-ND, 296-16877-6-NDR, -296-16877-1-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR - 908315-74LVTH162245GRDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR
908315-74LVTH162245GRDR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR 908315-74LVTH162245GRDR
Manufacturer: Texas Instruments Win Source Part Number: 908315-74LVTH162245G RDR Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5) Package: Reel - TR Package: 54-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVTH Categories: Integrated Circuits (ICs) Case / Package: 54-BGA Microstar Junior (8x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-16877-6, -74LVTH162245GRDR-ND R, 296-16877-2, -296-16877-1, 296-16877-1, 296-16877-2-NDR, 296-16877-1-NDR, -296-16877-1-ND, 296-16877-6-NDR, -296-16877-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 908315-74LVTH162245GRDR
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Package: Reel - TR
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVTH
Categories: Integrated Circuits (ICs)
Case / Package: 54-BGA Microstar Junior (8x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-16877-6, -74LVTH162245GRDR-NDR, 296-16877-2, -296-16877-1, 296-16877-1, 296-16877-2-NDR, 296-16877-1-NDR, -296-16877-1-ND, 296-16877-6-NDR, -296-16877-1-NDR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH162245GRDR
Buffers, Drivers, Receivers, Transceivers 74LVTH162245GRDR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908315-74LVTH162245GRDR 74LVTH162245GRDR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245GRDR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details