Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4 74LVTH162245DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765877-74LVTH162245D GGRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVTN16245BDGG; 74LVTN16245BDGG,12; 74LVTN16245BDGG,11; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765877-74LVTH162245D GGRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVTN16245BDGG; 74LVTN16245BDGG,12; 74LVTN16245BDGG,11; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4 - 765877-74LVTH162245DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4
765877-74LVTH162245DGGRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4 765877-74LVTH162245DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765877-74LVTH162245D GGRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVTH162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVTN16245BDGG; 74LVTN16245BDGG,12; 74LVTN16245BDGG,11; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765877-74LVTH162245DGGRG4
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74LVTH162245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LVTN16245BDGG; 74LVTN16245BDGG,12; 74LVTN16245BDGG,11;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 48TSSOP - 815-74LVTH162245DGGRG4 - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 48TSSOP
815-74LVTH162245DGGRG4
IC TXRX NON-INVERT 3.6V 48TSSOP 815-74LVTH162245DGGRG4
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH162245DGGRG4
Buffers, Drivers, Receivers, Transceivers 74LVTH162245DGGRG4
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 765877-74LVTH162245DGGRG4 815-74LVTH162245DGGRG4 74LVTH162245DGGRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162245DGGRG4 IC TXRX NON-INVERT 3.6V 48TSSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-TFSOP (0.240, 6.10mm Width) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details