onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX 74LVXC4245WMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091395-74LVXC4245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091395-74LVXC4245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX - 091395-74LVXC4245WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX
091395-74LVXC4245WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX 091395-74LVXC4245WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 091395-74LVXC4245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091395-74LVXC4245WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Quantity per package: 1k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVXC4245WMX
Buffers, Drivers, Receivers, Transceivers 74LVXC4245WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVXC4245WMX
Buffers, Drivers, Receivers, Transceivers 74LVXC4245WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 091395-74LVXC4245WMX 74LVXC4245WMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245WMX Buffers, Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details