Texas Instruments Hard To Find - 8551101RA 8551101RA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133999-8551101RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133999-8551101RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 8551101RA - 1133999-8551101RA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 8551101RA
1133999-8551101RA
Hard To Find - 8551101RA 1133999-8551101RA
Manufacturer: Texas Instruments Win Source Part Number: 1133999-8551101RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133999-8551101RA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - 8551101RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
8551101RA
Buffers, Drivers, Receivers, Transceivers 8551101RA
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1133999-8551101RA 8551101RA
Product Name Hard To Find - 8551101RA Buffers, Drivers, Receivers, Transceivers
Package Type 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details