onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX 74VHC245SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766056-74VHC245SJX Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74AHC245NSRE4; SN74AHC245NS; SN74AHC245NSRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766056-74VHC245SJX Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74AHC245NSRE4; SN74AHC245NS; SN74AHC245NSRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX - 766056-74VHC245SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX
766056-74VHC245SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX 766056-74VHC245SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766056-74VHC245SJX Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOP Alternative Parts (Cross-Reference): SN74AHC245NSRE4; SN74AHC245NS; SN74AHC245NSRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766056-74VHC245SJX
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74AHC245NSRE4; SN74AHC245NS; SN74AHC245NSRG4;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VHC245SJX
Buffers, Drivers, Receivers, Transceivers 74VHC245SJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74VHC245SJX
Buffers, Drivers, Receivers, Transceivers 74VHC245SJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 766056-74VHC245SJX 74VHC245SJX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC245SJX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details