Emhiser Research, Inc. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MILSTD-202 tests which are applicable. | |
| Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of... | |
| Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss | |
| Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >20 dB Midband Isolation | |
| Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >20 dB Midband Isolation 75 ohm Impedance | |
| Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >30 dB Midband Isolation | |
| Features >Cellular Bands Small Footprint (0.1 in²) <1 dB Midband Loss >18 dB Midband Isolation | |
| Features >Cellular Bands Small Footprint (0.1 in²) <1 dB Midband Loss >20 dB Midband Isolation | |
| Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Small Footprint (0.1 in²) Low Cost | |
| Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Surface Mount Low Cost | |
| Features <0.25 dB Amplitude Balance Surface Mount 1° Phase Balance Typical | |
| Features <0.25 dB Amplitude Balance Surface Mount 1° Phase Balance Typical High Temp Materials | |
| Features <0.5 dB Amplitude Unbalance Standard Relay Header Low Cost | |
| Features <1° Phase Unbalance Standard Relay Header Low Cost | |
| Features <30 dB Isolation Typical Standard Relay Header Low Cost | |
| Features .8 dB Typical Midband Insertion Loss 25 dB Typical Midband Isolation 1.4:1 Typical Input VSWR | |
| Features 0.4dB Typical Midband Insertion Loss 35dB Typical Midband Isolation 1.2:! typical Input VSWR | |
| Features 0.4dB Typical Midband Insertion Loss 35dB Typical Midband Isolation 1.2:1 Typical Input VSWR | |
| Features Anzac JH-121 Equivalent | |
| Features Anzac JH115 Equivalent | |
| Features Anzac JH142 Equivalent | |
| Features Broadband Surface Mount Low Cost | |
| Features Broadband Surface Mount Low Cost High Temp Material | |
| Features Excellent Phase Balance Standard Relay Header Low Cost | |
| Features Fully Hermetic Package Surface Mount <0.25 dB Midband Loss Excellent Balance | |
| Features Fully Hermetic Package Surface Mount Excellent Balance | |
| Features Fully Hermetic Package WJ H2 Equivalent <0.25 dB Midband Loss Excellent Balance | |
| Features Fully Hermetic Package WJ H2C Equivalent <0.25 dB Midband Loss Excellent Balance | |
| Features High Performance >30 dB Midband Isolation Small Footprint | |
| Features High Performance Small Footprint | |
| Features Low Cost High Reliability Standard Relay Header | |
| Features Low Cost High Reliability Standard Relay Header 75 Ohm Impedance | |
| Features Low Cost Reliable Standard Relay Header | |
| Features Low Cost Surface Mount <0.25 dB Midband Loss Excellent Balance | |
| Features MCL PSCQ-2-10.5 Equivalent Standard Relay Header Low Cost | |
| Features MCL PSCQ-2-180 Equivalent Standard Relay Header Low Cost | |
| Features MCL PSCQ-2-250 Equivalent Standard Relay Header Low Cost | |
| Features MCL PSCQ-2-50 Equivalent Standard Relay Header Low Cost | |
| Features MCL PSCQ-2-90 Equivalent Standard Relay Header Low Cost | |
| Features N Connectors >Wide Bandwidth Low Midband Loss Excellent Balance | |
| Features SMA Connectors >4 Decade Bandwidth <0.25 dB Midband Loss Excellent Balance | |
| Features SMA Connectors <0.2 dB Midband Loss Excellent Balance | |
| Features Small Footprint (0.1 in²) <0.3 dB Midband Loss | |
| Features Small Footprint (0.12 in²) <0.3 dB Midband Loss | |
| Features Standard Relay Header Low Cost | |
| Features Surface Mount Logical Pinout <0.25 dB Midband Loss Excellent Balance | |
| Features Very Low Frequency Standard Relay Header Low Cost | |
| Features ¨ <0.5 dB Amplitude Balance ¨ 1° Phase Balance Typical ¨ Surface Mount ¨ High Power | |
| Features Low Cost Reliable Standard Relay Header | |
| Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. | |
| Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable. |