HT22A -- "MAGIC TEE" 180° HYBRID JUNCTION
Emhiser Research, Inc.
"Magic Tee" 180° Hybrid Junction
HT22A
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Datasheet
Suppliers
"Magic Tee" 180° Hybrid Junction
HT22A
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Features
- >3 Decade Bandwidth
- >40 dB Midband Isolation
- <0.5 dB Midband Loss
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HT22A |
|
Product Name
|
"Magic Tee" 180° Hybrid Junction |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
180º Hybrid
|
|
Package Type / Form Factor
|
Plugin
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
0.30 to 300.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Connectors
Type N
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
4000.00 to 22000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
10.00 to 500.00 MHz
Insertion Loss
1.25 dB
View Details
Connectors
SMA; SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
500.00 to 8000.00 MHz
View Details