Emhiser Research, Inc. 2-Way 0° Divider DS81

Description
Features Low Cost Reliable Standard Relay Header
Datasheet
Description
Features Low Cost Reliable Standard Relay Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DS81 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DS81
2-Way 0° Divider DS81
Features Low Cost Reliable Standard Relay Header

Features
Low Cost
Reliable
Standard Relay Header

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DS81
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tx Combiner - 5o2461U0 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-40-900-R5-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 40.00 to 900.00 MHz
View Details
1050 MHZ Rf Power Divider Splitter - 851-ZN2PD-920W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 500.00 to 3000.00 MHz
View Details
2 suppliers