Emhiser Research, Inc. 12-Way In-Phase Divider/Combiner DC12C

Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet
Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Way In-Phase Divider/Combiner - DC12C - Emhiser Research, Inc.
Verdi, NV, USA
12-Way In-Phase Divider/Combiner
DC12C
12-Way In-Phase Divider/Combiner DC12C
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Applications
These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC12C
Product Name 12-Way In-Phase Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 12-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6020080 - 6020080 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.80 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 12000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SYPS-2-22HP+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details
3 suppliers