Emhiser Research, Inc. Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
| Product Name | Notes |
|---|---|
| Applications: SSB upconvertors or image reject downconvertors. | |
| Features >35 dB Midband Isolation Hermetically Sealed Relay Header | |
| Features >50 dB Midband Isolation Hermetically Sealed Relay Header | |
| Features >50 dB Midband Isolation Surface Mount | |
| Features +28.5 dBm Intercept Point Hermetically Sealed Relay Header | |
| Features +30 dBm Intercept Point Hermetically Sealed Relay Header | |
| Features +32 dBm Intercept Point Relay Header | |
| Features 2.0:1 Typical Midband VSWR 35dB Typical Midband Isolation | |
| Features Flat Pack Wide Range Low Conversion Loss Hermetic Package | |
| Features Hermetically Sealed Relay Header | |
| Features High Isolation 35 dB Typical Low Loss 7 dB Typical SMA Connectors | |
| Features High TOI +17 dBm Typical 4 GHz Upper Frequency | |
| Features High TOI +20 dBm Typical 4 GHz Upper Frequency SMA Connectors HI-REL Capability | |
| Features High TOI +20 dBm Typical 4 GHz Upper Frequency Small Footprint <0.2 in² HI-REL Capability | |
| Features High TOI +23 dBm Typical Very Low Spurious SMA Connectors | |
| Features High TOI +30 dBm Typical 4 GHz Upper Frequency SMA Connectors HI-REL Capability | |
| Features High TOI +30 dBm Typical 4 GHz Upper Frequency Small Footprint <0.2 in² HI-REL Capability | |
| Features High TOI +30 dBm Typical Very Low Spurious Small Footprint (0.1 in²) HI-REL Capability | |
| Features High TOI +30 dBm Typical Wide-Band Surface Mount | |
| Features High TOI +32 dBm Typical >3 Decade Bandwidth Small Footprint <0.2 in² HI-REL Capability | |
| Features High TOI +32 dBm Typical Very Low Spurious SMA Connectors | |
| Features Low Cost High Level Relay Header | |
| Features Low Cost Surface Mount | |
| Features MCL Model SBL-1 Equivalent Relay Header Low Cost | |
| Features MCL Model SBL-1X Equivalent Relay Header Low Cost | |
| Features Mini Relay Header | |
| Features Relay Header | |
| Features Relay Header +32 dBm Intercept Point | |
| Features Relay Header Low Cost | |
| Features SMA Connectors HI-REL Capability | |
| Features Small Footprint <0.2 in2 HI-REL Capability | |
| Features Typical Rejection >35 dB Image Reject Mixer Small Footprint SSB Mixer | |
| Features ¨ High TOI +32 dBm Typical ¨ >3 Decade Bandwidth ¨ Small Footprint <0.2 in² ¨ HI-REL Capability | |
| Features ¨ Low Frequency LO ¨ Image Reject Mixer ¨ Low LO Power | |
| Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which areapplicable. | |
| Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. |