Emhiser Research, Inc. 2-Way 90° Divider/Combiner HD46-27

Description
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Surface Mount Low Cost
Datasheet
Description
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Surface Mount Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HD46-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HD46-27
2-Way 90° Divider/Combiner HD46-27
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Surface Mount Low Cost

Features

  • <0.25 dB Amplitude Balance
  • 1° Phase Balance Typical
  • Surface Mount
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HD46-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature 0 to 85 C (32 to 185 F)
Frequency 580.00 to 680.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD03-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
PD4-0126, 4-Way Wilkinson Power Divider - PD4-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDNL-20-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details