HX66Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HX66Q
Description
Features
Broadband
Surface Mount
Low Cost
Description
Features
Broadband
Surface Mount
Low Cost
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HX66Q
Features
Broadband
Surface Mount
Low Cost
Features
- Broadband
- Surface Mount
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HX66Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Surface Mount
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
55.00 to 90.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type / Form Factor
Connectorized Module
Frequency
7200.00 to 7125.00 MHz
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.00 to 30000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
30.00 to 1000.00 MHz
Insertion Loss
2.00 dB
View Details
Connectors
SMA; Type N; N, SMA
Operating Temperature
-20 to 70 C (-4 to 158 F)
Frequency
70.00 to 520.00 MHz
View Details