Emhiser Research, Inc. 2-Way 90° Divider/Combiner HF83-29

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HF83-29 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HF83-29
2-Way 90° Divider/Combiner HF83-29
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HF83-29
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 59.00 to 69.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o341101400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-2-500-1-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 2.00 to 500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCC-22+DKR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 0.40 dB
Isolation 23.00 dB
View Details
2 suppliers