Emhiser Research, Inc. 2-Way 90° Divider/Combiner HS42-27

Description
Features ¨ <0.5 dB Amplitude Balance ¨ 1° Phase Balance Typical ¨ Surface Mount ¨ High Power
Datasheet
Description
Features ¨ <0.5 dB Amplitude Balance ¨ 1° Phase Balance Typical ¨ Surface Mount ¨ High Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HS42-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HS42-27
2-Way 90° Divider/Combiner HS42-27
Features ¨ <0.5 dB Amplitude Balance ¨ 1° Phase Balance Typical ¨ Surface Mount ¨ High Power

Features
¨ <0.5 dB Amplitude Balance
¨ 1° Phase Balance Typical
¨ Surface Mount
¨ High Power

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HS42-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 429.00 to 674.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details
2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
4-Way Power Dividers/Combiners - NPD4-25000-50000-20-V - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 1.85mm; 1.85mm
Frequency 25000.00 to 50000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-2050+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.50 dB
View Details
2 suppliers