Emhiser Research, Inc. 2-Way 0° Divider DS81G

Description
Features Low Cost High Reliability Standard Relay Header 75 Ohm Impedance
Datasheet
Description
Features Low Cost High Reliability Standard Relay Header 75 Ohm Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DS81G - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DS81G
2-Way 0° Divider DS81G
Features Low Cost High Reliability Standard Relay Header 75 Ohm Impedance

Features

  • Low Cost
  • High Reliability
  • Standard Relay Header
  • 75 Ohm Impedance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DS81G
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
0.5 - 4.5 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R504CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 500.00 to 4500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12500.00 to 14000.00 MHz
Insertion Loss 0.50 dB
View Details
4 Way Power Divider - 5o332201620 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details