HS86Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HS86Q
Description
Features
MCL PSCQ-2-90 Equivalent
Standard Relay Header
Low Cost
Description
Features
MCL PSCQ-2-90 Equivalent
Standard Relay Header
Low Cost
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HS86Q
Features
MCL PSCQ-2-90 Equivalent
Standard Relay Header
Low Cost
Features
- MCL PSCQ-2-90 Equivalent
- Standard Relay Header
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HS86Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
55.00 to 90.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Connectors
UHF
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
400.00 to 4000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
4930.00 to 5150.00 MHz
Insertion Loss
0.60 dB
View Details
0º Power Divider Division:
4-Way
Frequency
350000.00 to 520000.00 MHz
Insertion Loss
8.50 dB
View Details