Emhiser Research, Inc. "Magic Tee" 180° Hybrid Junction HC22-27

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Verdi, NV, USA
"Magic Tee" 180° Hybrid Junction
HC22-27
"Magic Tee" 180° Hybrid Junction HC22-27
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HC22-27
Product Name "Magic Tee" 180° Hybrid Junction
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 0.10 to 300.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-350-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 350.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCN-12AD+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.40 dB
Isolation 15.00 dB
View Details
3 suppliers