Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT43

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT43 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT43
2-Way 90° Divider/Combiner HT43
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT43
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 27.00 to 33.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
0.4 - 4 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R404CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDG-4C-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details