Emhiser Research, Inc. 2-Way 90° Divider/Combiner HR90-30

Description
Features <30 dB Isolation Typical Standard Relay Header Low Cost
Datasheet
Description
Features <30 dB Isolation Typical Standard Relay Header Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HR90-30 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HR90-30
2-Way 90° Divider/Combiner HR90-30
Features <30 dB Isolation Typical Standard Relay Header Low Cost

Features

  • <30 dB Isolation Typical
  • Standard Relay Header
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HR90-30
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 20.00 to 40.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-1-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 1000.00 to 26500.00 MHz
View Details
PD4-0140, Ultra-Wideband 4-Way Wilkinson Power Divider - PD4-0140 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 40000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - NJ-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
2 Way Power Divider - 5o311581220 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 70.00 to 520.00 MHz
View Details