HT41 -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HT41
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HT41
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Features
- >3 Decade Bandwidth
- >40 dB Midband Isolation
- <0.5 dB Midband Loss
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HT41 |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Plugin
|
|
Frequency
|
9.70 to 11.70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
4-Way
Package Type / Form Factor
Connectorized Module
Connectors
BNC
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
1000.00 to 26500.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
8650.00 to 11200.00 MHz
Insertion Loss
1.00 dB
View Details
0º Power Divider Division:
2-Way
Connectors
SMA; Type N; N, SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details