Emhiser Research, Inc. 2-Way 0° Divider DX62-32

Description
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >20 dB Midband Isolation 75 ohm Impedance
Datasheet
Description
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >20 dB Midband Isolation 75 ohm Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DX62-32 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DX62-32
2-Way 0° Divider DX62-32
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >20 dB Midband Isolation 75 ohm Impedance

Features

  • >3 Decade Bandwidth
  • Small Footprint (0.1 in²)
  • <0.3 dB Midband Loss
  • >20 dB Midband Isolation
  • 75 ohm Impedance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DX62-32
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.5-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
0.5 - 2 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD-0R502CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 500.00 to 2000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details