Emhiser Research, Inc. 2-Way 0° Divider DC20-28

Description
Features SMA Connectors >4 Decade Bandwidth <0.25 dB Midband Loss Excellent Balance
Datasheet
Description
Features SMA Connectors >4 Decade Bandwidth <0.25 dB Midband Loss Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DC20-28 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DC20-28
2-Way 0° Divider DC20-28
Features SMA Connectors >4 Decade Bandwidth <0.25 dB Midband Loss Excellent Balance

Features

  • SMA Connectors
  • >4 Decade Bandwidth
  • <0.25 dB Midband Loss
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC20-28
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
Space Qualified 2-Way Power Divider 6005265-SQ - 6005265-SQ - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-2000-6000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 2000.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-1B-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details