Emhiser Research, Inc. 2-Way 0° Divider DX27

Description
Features Fully Hermetic Package Surface Mount Excellent Balance
Datasheet
Description
Features Fully Hermetic Package Surface Mount Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DX27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DX27
2-Way 0° Divider DX27
Features Fully Hermetic Package Surface Mount Excellent Balance

Features

  • Fully Hermetic Package
  • Surface Mount
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DX27
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-80-2000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 80.00 to 2000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCN-7+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 13.00 dB
View Details
4 suppliers