Emhiser Research, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features RF Shielded Low Cost | |
| Features Small Footprint (0.1 in²) Low Cost | |
| Features Small Size Broadband Low Insertion Loss | |
| Features Small Size Broadband Low VSWR Low Insertion Loss | |
| Features Surface Mount Low Cost | |
| Features Surface Mount Low Cost Small Foot Print Low Loss | |
| Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. |