HF87Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HF87Q
Description
Features
Anzac JH142 Equivalent
Description
Features
Anzac JH142 Equivalent
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HF87Q
Features
Anzac JH142 Equivalent
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HF87Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
|
Frequency
|
200.00 to 400.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
12-Way
Connectors
SMA; SMA
Frequency
2000.00 to 18000.00 MHz
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
4000.00 to 22000.00 MHz
View Details
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
3 suppliers
Chengdu Filter Technology Co., Ltd.
Connectors
SMA
Frequency
1000.00 to 18000.00 MHz
Insertion Loss
4.00 dB
View Details