Emhiser Research, Inc. 2-Way 0° Divider DT41G

Description
Features High Performance Small Footprint
Datasheet
Description
Features High Performance Small Footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DT41G - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DT41G
2-Way 0° Divider DT41G
Features High Performance Small Footprint

Features

  • High Performance
  • Small Footprint
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DT41G
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Plugin
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
PD3-0126, 3-Way Wilkinson Power Divider - PD3-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.312GN - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
View Details
2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details