Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX66-27

Description
Features Broadband Surface Mount Low Cost High Temp Material
Datasheet
Description
Features Broadband Surface Mount Low Cost High Temp Material
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX66-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX66-27
2-Way 90° Divider/Combiner HX66-27
Features Broadband Surface Mount Low Cost High Temp Material

Features

  • Broadband
  • Surface Mount
  • Low Cost
  • High Temp Material
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX66-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 55.00 to 90.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-1-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
PD-0535SM, Wilkinson Power Divider - PD-0535SM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 35000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-24M-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
4 Way Power Divider - 5o3368570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details