Emhiser Research, Inc. 2-Way 0° Divider DT82

Description
Features Fully Hermetic Package WJ H2C Equivalent <0.25 dB Midband Loss Excellent Balance
Datasheet
Description
Features Fully Hermetic Package WJ H2C Equivalent <0.25 dB Midband Loss Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DT82 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DT82
2-Way 0° Divider DT82
Features Fully Hermetic Package WJ H2C Equivalent <0.25 dB Midband Loss Excellent Balance

Features

  • Fully Hermetic Package
  • WJ H2C Equivalent
  • <0.25 dB Midband Loss
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DT82
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Plugin
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o4T150305700 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2-Way Power Dividers 6100400 - 6100400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2000-6000-50-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2-N+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details